EN
  • EN
  • DE

AD241

Part No AD241
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +5 V Powered CMOS RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135767-AD241
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD241 CAD Model

Description

The AD241 from Analog Devices Inc. is a state-of-the-art precision analog microcontroller designed to cater to a wide range of applications requiring high-performance analog signal processing and digital control capabilities. This microcontroller seamlessly integrates a high-precision data acquisition system with powerful digital processing functionality, making it an ideal choice for industrial, instrumentation, and control systems.

Key Features:

  • High-Resolution ADC: The AD241 boasts a multi-channel, 24-bit analog-to-digital converter (ADC) with exceptional accuracy and low noise performance. This ensures precise measurement capabilities essential for critical applications.
  • Integrated DACs: Equipped with multiple 12-bit digital-to-analog converters (DACs), the AD241 provides smooth and accurate analog output signals for control tasks and signal generation.
  • Advanced Processor Core: At the heart of the AD241 is a powerful ARM Cortex-M3 processor core, offering high-speed processing and sophisticated control algorithms.
  • Flexible Communication Interfaces: The device includes a variety of communication interfaces such as SPI, I2C, UART, and USB, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Robust Memory Architecture: With ample flash memory and SRAM, the AD241 is well-suited for complex applications that require significant code space and data storage.
  • On-Chip Peripherals: A rich set of peripherals, including timers, PWM outputs, and GPIOs, extend the functionality of the AD241, enabling it to handle a multitude of tasks without the need for additional components.

Applications:

The AD241 is designed for applications that demand high-precision analog input measurements and advanced digital control. These include:

  • Process control and automation systems
  • Temperature control and monitoring
  • Data acquisition systems
  • Medical instrumentation
  • Industrial weighing systems

With its combination of precision, integration, and versatility, the AD241 from Analog Devices Inc. sets a new standard for precision analog microcontrollers, offering engineers a compact, efficient, and high-performance solution for their most challenging applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7159 $61.3067
30+ $3.8693 $116.0790
47+ $3.7480 $176.1560
64+ $3.6279 $232.1856
83+ $3.5066 $291.0478
111+ $3.1439 $348.9729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess