EN
  • EN
  • DE

AD22293Z

Part No AD22293Z
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Not For New Designs
Type Analog
Axis X, Y
Acceleration Range ±5g
Sensitivity (mV/g) 312
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 115476-AD22293Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22293Z CAD Model

Description

Product Overview: AD22293Z Accelerometer from Analog Devices Inc.

The AD22293Z is a high-precision, low-power accelerometer designed by Analog Devices Inc., a renowned leader in the field of high-performance signal processing technology. This sensor is part of Analog Devices' extensive range of MEMS (Micro-Electro-Mechanical Systems) sensors and is engineered to provide reliable and accurate motion detection in a variety of applications.

At the heart of the AD22293Z is a capacitive polysilicon surface-micromachined sensor and signal conditioning circuitry to create a fully integrated solution. This accelerometer is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Key features of the AD22293Z include:

  • Measurement Range: The device can measure accelerations up to ±5 g, making it suitable for a wide range of applications.
  • Sensitivity: It offers a high sensitivity level, ensuring precise readings for both small and large movements.
  • Low Power Consumption: Designed for battery-powered applications, the AD22293Z conserves power without sacrificing performance.
  • Output: The accelerometer provides a digital output that can be easily interfaced with microcontrollers and other digital systems.
  • Robust Design: With its high shock survivability, the AD22293Z is robust and reliable, ideal for harsh environments.
  • Compact Form Factor: The small size of the sensor allows for integration into space-constrained designs, offering great flexibility for system designers.

Applications for the AD22293Z are diverse, ranging from industrial systems to consumer electronics. It is particularly well-suited for:

  • Vehicle dynamic controls
  • Electronic stability programs
  • Platform stabilization
  • Shock and vibration monitoring
  • Inertial navigation systems

The AD22293Z is available in a robust package that ensures its durability and longevity in the field. With its combination of performance, power efficiency, and compactness, the AD22293Z from Analog Devices Inc. stands out as an exceptional choice for designers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6568 $61.3136
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,434 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess