EN
  • EN
  • DE

AD22290

Part No AD22290
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171095-AD22290
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22290 CAD Model

Description

The AD22290 is a precision, low-power, single-axis accelerometer crafted by the renowned semiconductor company, Analog Devices Inc. This high-performance sensor is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where accurate acceleration and tilt measurements are critical.

Key Features

  • Sensitivity: The AD22290 offers a high sensitivity level, making it ideal for detecting even the slightest movements and vibrations.
  • Range: This accelerometer operates within a ±5 g range, providing ample bandwidth for most motion sensing applications.
  • Low Power Consumption: With its low power requirements, the AD22290 is suitable for battery-powered devices, extending the operational life without sacrificing performance.
  • High Accuracy: The device is known for its excellent linearity and temperature stability, ensuring accurate readings across a wide range of environmental conditions.
  • Analog Output: It provides an analog voltage output that is proportional to the acceleration experienced by the sensor, allowing for easy integration with analog-to-digital converters and microcontrollers.

Applications

The versatility of the AD22290 makes it an excellent choice for numerous applications, such as:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Platform stabilization
  • Inertial navigation systems
  • Personal electronic devices for motion input

Technical Specifications

Parameter Value
Measurement Range ±5 g
Sensitivity Typical value at room temperature
Power Supply Low voltage operation
Output Type Analog Voltage

For engineers and designers seeking a reliable and precise accelerometer, the AD22290 from Analog Devices Inc. offers a compelling combination of sensitivity, accuracy, and low power consumption, making it an ideal choice for integrating into next-generation devices.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9455 $75.7820
8+ $15.5451 $124.3608
12+ $15.0589 $180.7068
16+ $14.5738 $233.1808
21+ $14.0875 $295.8375
28+ $12.6299 $353.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess