EN
  • EN
  • DE

AD22105AR-REEL7

Part No AD22105AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description Low Voltage, Resistor Programmable Thermostatic Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2°C
Current - Output (Maximum) 10mA
Output Type Open Collector
Output Active High
Output Function OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Operating Supply Voltage 2.7 V ~ 7 V
Operating Supply Current 90μA, 120μA
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1135759-AD22105AR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD22105
Introduction Date February 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD22105AR-REEL7 CAD Model

Description

The AD22105AR-REEL7 is a high-performance temperature sensor from Analog Devices Inc., designed for precision temperature monitoring and control applications. This device comes in a compact, surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Temperature Range: The sensor operates over a temperature range of -50°C to +150°C, providing versatility for various environments and applications.
  • Accuracy: Offers excellent accuracy and stability, ensuring reliable temperature readings with minimal drift over time.
  • Output: The AD22105AR-REEL7 provides a linear voltage output that is proportional to the Celsius temperature, with a scale factor of 19.5 mV/°C.
  • Supply Voltage: It operates from a single supply voltage ranging from 4 V to 6 V, allowing for flexibility in system design.
  • Package: The device is delivered in a small outline package (SOIC) and is available on a 7-inch reel, facilitating automated assembly processes.
  • Low Power Consumption: The AD22105AR-REEL7 is optimized for low power consumption, making it suitable for battery-powered applications.

Applications

The AD22105AR-REEL7 is an excellent choice for a wide range of applications that require precise temperature measurements. Some of these applications include:

  • Industrial control systems
  • Environmental monitoring
  • Medical and healthcare systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD22105AR-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and durability in a wide range of operating conditions.

Ordering Information

The product is available with the designation AD22105AR-REEL7 for convenient ordering. For detailed specifications, technical documentation, and support, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess