EN
  • EN
  • DE

AD22103KRZ

Part No AD22103KRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Resolution 28mV/°C
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Testing Conditions 25°C (0°C to 100°C)
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007925-AD22103KRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22103KRZ CAD Model

Description

Introducing the AD22103KRZ Temperature Sensor from Analog Devices Inc.

The AD22103KRZ is a monolithic temperature sensor with an integrated signal conditioning circuit, meticulously designed by Analog Devices Inc. to provide precise temperature measurements. This high-performance sensor operates over a temperature range of -50°C to +150°C, making it a versatile choice for a wide array of applications.

Key Features:

  • Linear Temperature Slope: The AD22103KRZ offers a linear temperature slope of 22.5 mV/°C, ensuring accurate and consistent readings across its entire operating temperature range.
  • Operating Voltage Range: This sensor is designed to operate at a supply voltage range of 4.0 V to 6.5 V, providing flexibility in various system designs and ensuring compatibility with most common voltage rails.
  • Low Current Consumption: With a quiescent current of typically 210 µA, the AD22103KRZ is an energy-efficient solution for temperature sensing, making it ideal for battery-powered devices.
  • Small Package: The device is available in a compact SOT-23 package, which is suitable for space-constrained applications without compromising performance.
  • Wide Temperature Range: The sensor's wide temperature range of -50°C to +150°C allows it to be used in various environments, from cold storage to industrial process control.

Applications:

The AD22103KRZ is a versatile component that can be used in a multitude of applications, including:

  • Environmental Control Systems
  • Computer Thermal Monitoring
  • Industrial Process Control
  • Battery Management Systems
  • Thermal Protection and Management

Technical Specifications:

Parameter Value
Temperature Range -50°C to +150°C
Output Voltage Slope 22.5 mV/°C
Supply Voltage Range 4.0 V to 6.5 V
Quiescent Current 210 µA (typical)
Package Type SOT-23

With its robust design and reliable performance, the AD22103KRZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to integrate accurate temperature sensing into their systems.

You May Also Be Interested in

Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4787 $51.8296
19+ $5.3158 $101.0002
30+ $5.1497 $154.4910
41+ $4.9836 $204.3276
52+ $4.8175 $250.5100
70+ $4.3191 $302.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess