EN
  • EN
  • DE

AD22102KR

Part No AD22102KR
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description TEMP SENSOR CUSTOM FOR DELL / Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 36304-AD22102KR
Ultra Librarian 3D Model Ultra Librarian AD22102KR CAD Model

Description

Analog Devices AD22102KR Temperature Sensor

The AD22102KR from Analog Devices Inc. is a high-precision digital temperature sensor designed for seamless integration into a variety of electronic systems. This sensor is a testament to Analog Devices' commitment to providing advanced and reliable temperature monitoring solutions that cater to the needs of diverse industries, including automotive, industrial, healthcare, and consumer electronics.

Constructed with state-of-the-art semiconductor technology, the AD22102KR offers a linear temperature-to-voltage output characteristic, with a 2.25 mV/°C scale factor and an accuracy of ±1°C over a temperature range of -40°C to +150°C. This makes it an ideal choice for applications requiring precise temperature readings and robust performance under challenging environmental conditions.

The sensor operates from a single 3.0 V to 5.5 V supply, ensuring compatibility with most microcontrollers and analog-to-digital converters. Its low supply current of less than 250 µA makes it suitable for battery-powered devices where power efficiency is crucial. The AD22102KR is available in a compact SOT-23 package, allowing for easy integration into space-constrained designs without compromising on functionality.

Key features of the AD22102KR include:

  • Linear temperature-to-voltage output conversion
  • 2.25 mV/°C scale factor
  • Operating temperature range: -40°C to +150°C
  • Supply voltage range: 3.0 V to 5.5 V
  • Low supply current: < 250 µA
  • High accuracy: ±1°C
  • Small SOT-23 package for compact designs

Whether it's for precise environmental control systems, temperature compensation in electronics, or thermal protection mechanisms, the AD22102KR is engineered to deliver reliable and accurate temperature measurements. Its ease of use and integration, combined with the quality assurance of Analog Devices Inc., make it a top choice for engineers and designers looking to enhance the performance and stability of their temperature-sensitive applications.

For detailed specifications, application circuits, and additional resources, interested parties are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess