EN
  • EN
  • DE

LM70CILDX-3/NOPB

Part No LM70CILDX-3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type SPI
Supply Voltage - Operating 2.65 V to 5.5 V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Testing Conditions -10°C to 65°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Win Source Part Number 1054948-LM70CILDX-3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM70CILDX-3/NOPB CAD Model

Description

The LM70CILDX-3/NOPB is a high-precision integrated circuit temperature sensor from the renowned semiconductor manufacturer Texas Instruments. This sensor provides a digital output corresponding to the temperature of the device it is monitoring. It is designed for ease of integration into a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The LM70CILDX-3/NOPB offers excellent accuracy, with a typical error of ±2°C over a temperature range of -10°C to 80°C, ensuring reliable temperature readings for critical applications.
  • Operating Range: This sensor operates over a wide temperature range from -55°C to +150°C, making it suitable for environments with extreme temperature conditions.
  • Digital Interface: It communicates via a SPI (Serial Peripheral Interface) which allows for easy interfacing with microcontrollers and other digital systems.
  • Low Voltage Operation: The device operates from a supply voltage of 2.65V to 5.5V, which is ideal for battery-powered and portable applications.
  • Small Form Factor: Supplied in a highly compact 6-pin LLP package, the LM70CILDX-3/NOPB is designed for space-constrained applications.
  • RoHS Compliant: The sensor is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of certain hazardous materials.

Applications

The versatile nature of the LM70CILDX-3/NOPB allows it to be used in a wide array of applications. It is particularly useful in:

  • System thermal management
  • Environmental monitoring and control systems
  • Automotive electronics
  • Portable electronics
  • Industrial temperature control

Product Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM70CILDX-3/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

Ordering Information

The product is available under the part number LM70CILDX-3/NOPB, where "NOPB" designates "No Lead (Pb)", highlighting its lead-free construction. For ordering and detailed specifications, customers are advised to refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7842 $53.5260
70+ $1.4640 $102.4800
110+ $1.4182 $156.0020
150+ $1.3725 $205.8750
190+ $1.3267 $252.0730
255+ $1.1895 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,475 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess