EN
  • EN
  • DE

AD22006R-REEL

Part No AD22006R-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017760-AD22006R-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD22006R-REEL CAD Model

Description

Introducing the AD22006R-REEL from Analog Devices Inc.

The AD22006R-REEL is a precision signal conditioning device from the reputable manufacturer Analog Devices Inc., designed to cater to a wide range of industrial and commercial applications. This product comes in a robust reel package, ensuring ease of transportation and storage, and is particularly suitable for automated assembly processes, making it an ideal choice for high-volume production needs.

Key Features

  • High Precision: The AD22006R-REEL offers exceptional accuracy and stability, which is crucial for applications requiring reliable signal processing.
  • Wide Operating Temperature Range: This device can operate effectively across a broad temperature spectrum, ensuring performance in diverse environmental conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the AD22006R-REEL is designed to maintain low power consumption, making it suitable for battery-operated devices.
  • Compact Size: The small footprint of the device allows for integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the AD22006R-REEL makes it an excellent choice for a variety of applications, including:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

Technical Specifications

The technical specifications of the AD22006R-REEL reflect its high-performance capabilities:

  • Voltage Supply: Specified for optimal operation within a certain voltage range.
  • Output Type: The device offers a specific type of output signal, tailored to interface with various systems and components.
  • Accuracy: Details the level of precision that can be expected from the device under standard operating conditions.
  • Package / Case: Provided in a reel package conducive to automated machine placement.
  • Mounting Type: Designed for surface mounting, facilitating integration into a wide array of circuit designs.

With its combination of precision, efficiency, and versatility, the AD22006R-REEL from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance their systems with reliable signal conditioning capabilities. For detailed specifications and application support, it is recommended to consult the product datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess