EN
  • EN
  • DE

AD20MSP612C

Part No AD20MSP612C
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171080-AD20MSP612C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD20MSP612C CAD Model

Description

The AD20MSP612C from Analog Devices Inc. is a high-performance, mixed-signal processor that combines the functionality of a digital signal processor (DSP) with that of a microcontroller. Designed to cater to the demanding needs of advanced communication systems, this integrated circuit (IC) is an ideal choice for applications requiring efficient signal processing and control capabilities.

Key Features:

  • High-Speed DSP Core: At the heart of the AD20MSP612C lies a powerful DSP core capable of executing complex mathematical algorithms swiftly, making it suitable for real-time signal processing tasks.
  • Microcontroller Functionality: Alongside the DSP core, the device includes features typical of a microcontroller, such as I/O ports, timers, and interrupt handling, providing a versatile platform for system control.
  • Integrated Memory: The AD20MSP612C comes with integrated memory, which may include RAM, ROM, or flash memory, to store program code and data, facilitating fast and reliable operations.
  • Multiple Communication Interfaces: With a variety of communication interfaces like SPI, I2C, UART, and CAN, this IC ensures seamless connectivity with other components in a system, enhancing interoperability and data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the AD20MSP612C operates at a low power level, making it suitable for battery-powered and energy-sensitive applications.
  • Analog to Digital Converters (ADCs): The inclusion of high-resolution ADCs allows for accurate conversion of analog signals to digital form, which is essential for processing real-world signals.
  • Robust Temperature Range: The device is engineered to operate reliably across a wide temperature range, ensuring performance stability in varying environmental conditions.

Applications:

The AD20MSP612C is a versatile component that can be employed in a diverse range of applications. Its signal processing prowess makes it an excellent choice for wireless communication systems, audio processing, industrial control, medical instrumentation, and automotive electronics. Its combination of DSP and microcontroller features enables designers to create sophisticated systems that require both signal manipulation and control logic.

Overall, the AD20MSP612C from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it a compelling choice for engineers looking to develop advanced electronic systems.

You May Also Be Interested in

AMIS
Need more? Email Us
Intersil
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess