EN
  • EN
  • DE

ADXRS150ABG

Part No ADXRS150ABG
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description MEMS Single Axis ±150°/s 32-Pin CSP-BGA Tray / ±15°/s Single Chip Yaw Rate Gyro with Signal Conditioning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 085120-ADXRS150ABG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXRS150
Introduction Date January 28, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXRS150ABG CAD Model

Description

Analog Devices ADXRS150ABG Gyroscope

The ADXRS150ABG is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed for demanding applications that require precise angular velocity measurements. This MEMS-based gyroscope offers excellent vibration immunity and stability over temperature and time, making it an ideal choice for industrial, instrumentation, and stabilization applications.

Key Features

  • Measurement Range: The device offers a ±150°/sec measurement range, providing high-resolution data for precise control and navigation.
  • High Vibration Rejection: With its advanced MEMS technology, the ADXRS150ABG can withstand high levels of shock and vibration without sacrificing performance.
  • Temperature Stability: The gyroscope's output remains consistent across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Low Power Consumption: Designed for efficiency, the ADXRS150ABG is optimized for low power consumption, making it suitable for battery-powered devices.
  • Self-Test Functionality: The integrated self-test feature allows for system-level diagnostics to verify sensor operation without requiring external equipment.

Applications

  • Vehicle dynamics
  • Platform stabilization
  • Robotics
  • Inertial measurement units (IMUs)
  • Instrumentation

Technical Specifications

Parameter Value
Measurement Range ±150°/sec
Sensitivity 12.5 mV/°/sec
Nonlinearity 0.1% of Full Scale
Bandwidth 300 Hz
Operating Temperature Range -40°C to +85°C
Power Supply Voltage 5V

The ADXRS150ABG is available in a BGA package, which allows for compact and robust integration into a variety of systems. With its superior performance and reliability, the ADXRS150ABG from Analog Devices Inc. is a top-tier solution for any application requiring accurate angular rate sensing.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0986 $114.1972
3+ $46.8503 $140.5509
4+ $45.3869 $181.5476
6+ $43.9223 $263.5338
7+ $42.4578 $297.2046
10+ $38.0665 $380.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess