Product Overview: LMZ14202EXTTZ/NOPB
The LMZ14202EXTTZ/NOPB is a highly efficient, robust power module designed and manufactured by Texas Instruments (TI). As part of their SIMPLE SWITCHER® series, this power solution is engineered to simplify the design of complex power supplies, providing a reliable and easy-to-use module for a wide range of applications.
Key Features
- High Efficiency: With an operating efficiency that can exceed 90%, the LMZ14202EXTTZ/NOPB helps in reducing power loss and heat dissipation, making it suitable for energy-sensitive applications.
- Wide Input Voltage Range: The module supports an input voltage range from 6V to 42V, accommodating a variety of power sources and fluctuating input conditions.
- Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 7V, allowing for flexibility in powering different circuit components.
- High Output Current: It can deliver up to 2A of continuous output current, making it capable of powering a wide array of electronic devices and systems.
- Integrated Shielding: The inbuilt shielded inductor enhances the electromagnetic compatibility (EMC) performance, reducing interference with other electronic components.
- Thermal Performance: Designed to operate in extended temperature ranges, it maintains performance and reliability in harsh environments.
- Power Good Output: A 'power good' output indicator provides a signal for sequencing and monitoring the power supply status.
- Protection Features: The module includes over-temperature and over-current protection, safeguarding the device and the system it powers.
Applications
The LMZ14202EXTTZ/NOPB is versatile and can be utilized in a variety of sectors, including industrial, telecommunications, automotive, and consumer electronics. It is particularly well-suited for applications that require a compact, efficient, and reliable power source with a wide input voltage range.
Quality and Reliability
As with all Texas Instruments products, the LMZ14202EXTTZ/NOPB is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. The module is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.
Whether you're designing power supplies for sensitive communication equipment, automotive electronics, or robust industrial machinery, the LMZ14202EXTTZ/NOPB offers a compact, efficient, and reliable solution that can significantly streamline the design process.