EN
  • EN
  • DE

AD1991ASVZ

Part No AD1991ASVZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 40W x 1 @ 4Ohm; 20W x 2 @ 8Ohm
Voltage - Supply 6.5V ~ 22.5V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 52-TQFP-EP (10x10)
Package / Case 52-TQFP Exposed Pad
Base Product Number AD1991
Standard Package 29 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 36277-AD1991ASVZ
Ultra Librarian 3D Model Ultra Librarian AD1991ASVZ CAD Model

Description

Introducing the AD1991ASVZ from Analog Devices Inc.

The AD1991ASVZ is a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to a wide array of applications, ranging from industrial and automotive systems to communication infrastructure and consumer electronics. The AD1991ASVZ stands out for its exceptional performance, reliability, and versatility, making it an ideal choice for designers looking to enhance their systems.

Key Features

  • High Precision: The AD1991ASVZ is built to deliver accurate and stable performance under varying conditions, ensuring that it meets the stringent requirements of the most demanding applications.
  • Durability: With its robust design, the device is capable of withstanding harsh environments, which is especially important for industrial and automotive applications that require a high level of reliability.
  • Low Power Consumption: Energy efficiency is at the core of the AD1991ASVZ, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the AD1991ASVZ enables it to be used across various sectors. In the industrial field, it can be integrated into control systems, sensors, and automation equipment. The automotive industry benefits from its reliability in vehicle electronics and diagnostic systems. For communication infrastructure, it plays a crucial role in network equipment and wireless solutions. Lastly, in consumer electronics, it is found in devices such as smartphones, tablets, and home entertainment systems.

Why Choose AD1991ASVZ?

Choosing the AD1991ASVZ from Analog Devices Inc. means selecting a product that is backed by decades of engineering expertise. The company's commitment to quality ensures that each device meets high standards for performance and longevity. With the AD1991ASVZ, designers and engineers can expect a seamless and efficient operation, enabling them to focus on creating innovative solutions for their customers.

For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6154 $58.4616
10+ $11.9924 $119.9240
15+ $11.6170 $174.2550
21+ $11.2428 $236.0988
27+ $10.8674 $293.4198
36+ $9.7436 $350.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess