EN
  • EN
  • DE

AD1990ACPZ

Part No AD1990ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 5W STER 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 5.5V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 64-LFCSP-VQ (9x9)
Package / Case 64-VFQFN Exposed Pad, CSP
Base Product Number AD1990
Standard Package 35 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553039-AD1990ACPZ
Ultra Librarian 3D Model Ultra Librarian AD1990ACPZ CAD Model

Description

The AD1990ACPZ from Analog Devices Inc. is a high-performance audio amplifier designed to deliver exceptional sound quality and power efficiency for a wide range of audio applications. This integrated circuit is part of Analog Devices' esteemed audio product lineup, known for its reliability and cutting-edge technology.

Key Features:

  • High-Quality Audio Performance: The AD1990ACPZ is engineered to provide clean, low-distortion audio output, ensuring a pure listening experience for end-users.
  • Power Efficiency: With its advanced design, this audio amplifier operates with high efficiency, which minimizes power loss and helps in reducing heat generation and energy consumption.
  • Compact Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD1990ACPZ is ideal for space-constrained applications without compromising on performance.
  • Versatility: This device supports a wide range of supply voltages and is capable of driving various load conditions, making it suitable for multiple audio applications from automotive audio systems to home entertainment.

Applications:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Portable Audio Devices
  • Active Speakers

The AD1990ACPZ is designed to meet the rigorous demands of modern audio systems, delivering high-fidelity audio with minimal power usage. Its robust construction and advanced circuitry ensure that it can withstand the challenges of continuous operation in a variety of environments.

Technical Specifications:

The AD1990ACPZ operates over a wide temperature range and is compatible with digital audio signal processing components. It provides a seamless interface with other components in an audio system, making it a versatile choice for designers looking to create a comprehensive audio solution.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative. The AD1990ACPZ is not only a testament to Analog Devices' commitment to quality but also an embodiment of their dedication to enhancing the audio experience.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3017 $52.8272
37+ $2.7091 $100.2367
58+ $2.6245 $152.2210
79+ $2.5398 $200.6442
102+ $2.4551 $250.4202
137+ $2.2011 $301.5507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess