EN
  • EN
  • DE

C1206ZKY5V7BB475

Part No C1206ZKY5V7BB475
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820053-C1206ZKY5V7BB475
Ultra Librarian 3D Model Ultra Librarian C1206ZKY5V7BB475 CAD Model

Description

The C1206ZKY5V7BB475 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It has a capacitance of 4.7 µF (475) with a tolerance of ±20% (Z). The dielectric material is Y5V, which offers a high capacitance value in a small size but has a wider variation in capacitance over temperature compared to NPO/C0G dielectrics. The voltage rating is 16V (B). It is housed in a standard 1206 case size, which is 0.12 inches long and 0.06 inches wide, and is designed for surface mount technology (SMT) applications.

Applications:

  • Bypass Capacitors: Used to decouple power rails and reduce noise in digital circuits.
  • Filtering Applications: Employed in low-frequency filtering circuits.
  • Energy Storage: Provides local energy storage for transient load changes.
  • General-Purpose Applications: Suitable for various general-purpose applications where high capacitance is needed.
  • Power Supply Filtering: Used for filtering ripple and noise in power supply circuits.

Features:

  • Y5V Dielectric: Provides high capacitance value in a small size.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Small Size: Compact 1206 case size for high-density circuit board layouts.
  • High Capacitance: Offers a relatively large capacitance value of 4.7µF.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Compact Design: Small size allows for high-density circuit board layouts.
  • High Capacitance Value: Provides significant capacitance for filtering and energy storage.
  • Simplified Assembly: SMT design allows for easy integration into automated assembly lines.
  • Cost-Effective: Y5V dielectric offers a balance between performance and cost.
  • Versatile Applications: Suitable for a variety of applications where high capacitance is needed in a small package.

Additional Details:

The C1206ZKY5V7BB475 capacitor is a good choice for applications where a high capacitance value is required in a small form factor, and where the temperature stability is less critical. The Y5V dielectric has a wider capacitance variation over temperature compared to more stable dielectrics like NPO/C0G. The 1206 case size makes it suitable for high-density circuit boards. It is commonly used in consumer electronics, power supplies, and general-purpose applications. Designers should refer to the datasheet for detailed specifications, including temperature coefficient, voltage rating, and insulation resistance, to ensure optimal performance in their specific application. Careful consideration should be given to the operating temperature range and voltage stress to maintain the capacitor's performance and reliability.

You May Also Be Interested in

Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess