EN
  • EN
  • DE

AD1981BJST-REEL

Part No AD1981BJST-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO MICPREAMP 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 85 / 90
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 3 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 108482-AD1981BJST-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1981BJST-REEL CAD Model

Description

Product Overview: AD1981BJST-REEL by Analog Devices Inc.

The AD1981BJST-REEL is a high-performance audio codec from Analog Devices Inc., designed to deliver superior sound quality for a wide range of applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their clarity, fidelity, and precision in sound reproduction. The AD1981BJST-REEL is an ideal choice for multimedia systems, personal computers, and portable audio devices where outstanding audio performance is a must.

Key Features

  • High-Quality Audio: The AD1981BJST-REEL provides 20-bit conversion for both analog-to-digital (ADC) and digital-to-analog (DAC) audio signals, ensuring high-fidelity sound with minimal noise and distortion.
  • Flexible Sampling Rates: This codec supports various sampling rates, making it versatile for different audio playback and recording scenarios.
  • Integrated Stereo Headphone Amplifier: An onboard stereo headphone amplifier allows for direct drive of headphones, offering convenience and reducing the need for additional components.
  • AC '97 2.3 Compliant: Compliance with the AC '97 2.3 specification ensures compatibility with a wide array of audio software and hardware, facilitating easy integration into existing systems.
  • Power Management: Advanced power management features help to minimize power consumption, making the AD1981BJST-REEL suitable for battery-powered devices.
  • Multiple Codec Extensions: The device includes multiple codec extensions to enhance functionality and performance for specific applications.

Applications

The AD1981BJST-REEL is designed for a diverse range of applications that demand high-quality audio output. It is commonly used in:

  • Desktop and laptop computers
  • Portable media players
  • Professional audio workstations
  • Home theater systems
  • Gaming consoles

Product Packaging

The "REEL" suffix in the product name indicates that this codec is available in tape and reel packaging, which is suitable for automated manufacturing processes. This packaging method ensures safe handling and convenience for high-volume production environments.

In summary, the AD1981BJST-REEL by Analog Devices Inc. is a robust audio codec solution that combines high-quality sound reproduction with advanced features and power efficiency. Its compliance with industry standards and versatile application range make it a top choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $6.5292
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess