EN
  • EN
  • DE

AD1893JN

Part No AD1893JN
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 16BIT 28DIP / Sample Rate Converter IC Multimedia 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Multimedia
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AD1893
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36200-AD1893JN
Ultra Librarian 3D Model Ultra Librarian AD1893JN CAD Model

Description

The AD1893JN is a state-of-the-art digital audio sample rate converter designed and manufactured by Analog Devices Inc. This versatile integrated circuit is engineered to provide high-quality sample rate conversion between digital audio signals with different sampling rates. It is an essential component in a wide range of audio applications, including professional and consumer audio equipment, digital mixing consoles, and multi-track recorders.

Key Features

  • High Performance: The AD1893JN offers excellent dynamic range and distortion performance, ensuring that audio signals are converted with high fidelity and minimal noise.
  • Flexible Sampling Rates: This converter supports a wide range of input and output sampling rates, making it highly adaptable for various audio processing needs.
  • Asynchronous Operation: It can operate asynchronously, meaning it can convert between two sample rates that are not related by a simple integer ratio.
  • Easy Integration: With its straightforward interface, the AD1893JN can be easily integrated into digital audio systems without the need for complex programming or additional hardware.

Technical Specifications

  • Package: The device comes in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole mounting.
  • Dynamic Range: It boasts a high dynamic range, ensuring that audio signals are reproduced with clarity and detail.
  • THD+N: Total Harmonic Distortion plus Noise is kept to a minimum, preserving the integrity of the original audio.

Applications

  • Professional Audio Equipment
  • Consumer Home Audio Systems
  • Digital Audio Workstations
  • Multi-Track Recording Systems
  • Broadcast Equipment

The AD1893JN from Analog Devices Inc. is a powerful tool for audio professionals and enthusiasts looking to maintain the highest audio quality while working across different digital formats and sampling rates. Its robust design and exceptional performance make it a go-to choice for those who demand the best in digital audio conversion.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8186 $59.4558
8+ $16.2624 $130.0992
11+ $15.7542 $173.2962
16+ $15.2460 $243.9360
20+ $14.7378 $294.7560
27+ $13.2132 $356.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess