EN
  • EN
  • DE

LTC4227IGN-2#PBF

Part No LTC4227IGN-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, OR Controller 1 Channel General Purpose 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2 mA
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC4227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names LTC4227IGN2PBF,-2735-LTC4227IGN-2#PBF,505-LTC4227IGN-2#PBF,LTC4227IGN-2#PBF-ND
Standard Package 100
Win Source Part Number 1014065-LTC4227IGN-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4227IGN-2#PBF CAD Model

Description

Product Overview: LTC4227IGN-2#PBF

The LTC4227IGN-2#PBF from Analog Devices Inc. is a sophisticated dual ideal diode and Hot Swap™ controller IC that provides a reliable solution for power path management and electronic circuit protection. This compact, integrated device is designed for systems that require seamless power switchover between two input power sources, ensuring continuous operation even during input supply transitions or faults.

Key Features

  • Dual Ideal Diode Controller: The LTC4227IGN-2#PBF features two low-loss power paths with internal ideal diode controllers, which significantly reduce power dissipation compared to traditional Schottky diodes.
  • Hot Swap Controller: The integrated Hot Swap controller allows for safe board insertion and removal from a live backplane by limiting inrush currents and providing electronic circuit protection.
  • Adjustable Current Limit: Users can set the overcurrent protection threshold to suit their specific application requirements.
  • Wide Operating Voltage Range: With an operating range of 2.9V to 18V, the LTC4227IGN-2#PBF is versatile and can accommodate a variety of power systems.
  • Power Good Outputs: The device includes power good status outputs, which provide real-time feedback on the health and stability of the power path.
  • Compact Package: Housed in a narrow SSOP-16 package, the LTC4227IGN-2#PBF saves valuable board space, making it ideal for space-constrained applications.

Applications

The LTC4227IGN-2#PBF is well-suited for a wide range of applications, including:

  • Redundant power supplies
  • Industrial systems
  • Telecommunications equipment
  • Servers and data storage systems
  • Automotive electronics

Reliability and Performance

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the LTC4227IGN-2#PBF is manufactured to the highest quality standards. Its robust design ensures reliable operation in challenging conditions, making it a trusted choice for mission-critical systems where downtime is not an option.

For engineers and designers looking for a power path management solution that combines efficiency, precision, and durability, the LTC4227IGN-2#PBF offers an exceptional balance of performance and features.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess