EN
  • EN
  • DE

AD1892JR

Part No AD1892JR
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE CONV W/RX 20BIT 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Players, Recorders
Voltage - Supply, Digital 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD1892
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36197-AD1892JR
Ultra Librarian 3D Model Ultra Librarian AD1892JR CAD Model

Description

AD1892JR Audio Sample Rate Converter

The AD1892JR from Analog Devices Inc. is a state-of-the-art audio sample rate converter designed for high-fidelity audio data transfer between digital audio equipment and systems. This integrated circuit provides an efficient solution for the synchronization of digital audio signals with disparate sample rates.

Key Features

  • High Performance: The AD1892JR delivers exceptional audio quality with a dynamic range of 140dB and a signal-to-noise ratio (SNR) that ensures pristine audio reproduction.
  • Flexible Sample Rate Conversion: It can handle a wide range of input and output sample rates, making it highly versatile for various audio applications.
  • Low Distortion: The device boasts a very low total harmonic distortion plus noise (THD+N) level, preserving the integrity of the audio signal.
  • Easy Integration: With its simple interface, the AD1892JR can be easily integrated into digital audio systems without the need for complex programming or additional components.

Applications

The AD1892JR is ideal for a variety of professional and consumer audio applications, including:

  • Digital mixing consoles
  • Multitrack recorders
  • Digital audio workstations
  • Broadcast studio equipment
  • Home theater systems

Technical Specifications

Parameter Value
Dynamic Range 140dB
THD+N Low
Sample Rate Variable
Power Supply 5V

The AD1892JR is a testament to Analog Devices Inc.'s commitment to delivering high-quality audio solutions. Its robust design and superior performance make it an indispensable component for any serious audio system designer or enthusiast looking to maintain audio integrity across various digital platforms.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8186 $59.4558
8+ $16.2624 $130.0992
11+ $15.7542 $173.2962
16+ $15.2460 $243.9360
20+ $14.7378 $294.7560
27+ $13.2132 $356.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess