EN
  • EN
  • DE

AD1884AJCPZ

Part No AD1884AJCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Definition Audio SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135694-AD1884AJCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1884AJCPZ CAD Model

Description

AD1884AJCPZ Audio Codec from Analog Devices Inc.

The AD1884AJCPZ is a high-performance audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for a broad range of applications. This integrated circuit is part of Analog Devices' SoundMAX® line, renowned for its audio fidelity and feature-rich capabilities.

Key Features:

  • High Definition Audio: Compliant with the Intel High Definition (HD) Audio interface, the AD1884AJCPZ provides premium audio quality, supporting 24-bit resolution and sample rates up to 192 kHz.
  • Multi-Channel Output: It can support up to 10 DAC channels for surround sound systems, making it ideal for home theater PCs, multimedia systems, and game consoles.
  • Integrated Headphone Amplifiers: The codec includes two stereo headphone amplifiers, each capable of driving 32-ohm loads, offering a personal and immersive listening experience.
  • Energy Efficient: Features such as low-power consumption and a power-down mode contribute to energy efficiency, making it suitable for portable and battery-powered devices.
  • Microphone Array Support: The device supports microphone array systems, which is essential for voice recognition and teleconferencing applications.
  • SoundMAX® Software: Coupled with Analog Devices' proprietary software, the codec provides noise cancellation, beamforming, and acoustic echo cancellation to enhance voice clarity.

Applications:

The AD1884AJCPZ is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Home Theater Systems
  • Multimedia Stations
  • Gaming Consoles
  • VoIP Systems
  • Portable Audio/Video Devices

Technical Specifications:

The codec comes in a 48-Lead LFCSP (Lead Frame Chip Scale Package) and operates over a wide temperature range. With its integrated PLL, it can function with a single 3.3V power supply, simplifying the power design for system integrators.

In summary, the AD1884AJCPZ from Analog Devices Inc. is a top-tier audio codec that offers superior audio performance and a wealth of features for an enhanced audio experience in various electronic products.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess