Product Overview: AD1851R-J from Analog Devices Inc.
The AD1851R-J is a high-performance audio digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision DAC component is particularly well-suited for high-fidelity audio applications where sound quality is of paramount importance.
Key Features
- High-Resolution Audio: The AD1851R-J offers a 16-bit resolution which ensures that audio playback is detailed and clear, capturing the nuances of the original recording.
- Sampling Rate: With a wide range of compatible sampling rates, this DAC can easily handle standard audio rates, making it versatile for various digital audio systems.
- Performance: The device boasts excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clean and accurate audio output.
- Output: It provides a stable, analog output that can be easily integrated into a variety of audio playback systems, such as high-end audio equipment, professional studio gear, and audiophile-grade home systems.
- Compatibility: The AD1851R-J is designed to interface seamlessly with a range of digital audio formats and standard digital audio processors and receivers.
Applications
The AD1851R-J is suitable for a broad array of high-fidelity audio applications, including:
- Professional audio mixing and recording equipment
- High-end consumer audio systems
- Digital audio workstations
- Audio/Video receivers
- CD, DVD, and Blu-ray players
Technical Specifications
The technical specifications of the AD1851R-J include:
- Resolution: 16-bit
- Dynamic Range: Typically 96 dB
- THD+N: Typically -90 dB
- Update Rate: Up to 16 times oversampling
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1851R-J is no exception. It is built to meet the stringent requirements of professional audio engineers and audiophiles alike, ensuring consistent performance over its lifespan.