EN
  • EN
  • DE

AD1847JST

Part No AD1847JST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Serial-Port 16-Bit SoundPort Stereo Codec / PCM Audio Codec 2ADC / 2DAC Ch 44-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170958-AD1847JST
Popularity Medium
Supply and Demand Status Limited
Family Name AD1847
Introduction Date August 27, 1996
ECCN EAR99
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1847JST CAD Model

Description

The AD1847JST from Analog Devices Inc. is a high-performance, single-chip audio codec that provides a complete solution for computer-based audio systems. Designed with precision and versatility in mind, this integrated circuit is ideal for a wide range of applications, including multimedia, voice processing, and telecommunication systems.

Key Features:

  • High-Quality Audio: The AD1847JST delivers exceptional sound quality with a high signal-to-noise ratio, ensuring crystal-clear audio reproduction for both playback and recording functions.
  • Multifunctional: This codec supports various sampling rates and audio formats, making it a flexible choice for different audio applications.
  • Integrated Filters: On-chip digital filters are included to minimize aliasing and imaging, thereby enhancing overall audio performance.
  • Low Power Consumption: Designed for efficiency, the AD1847JST operates with low power consumption, which is crucial for portable and battery-operated devices.

Technical Specifications:

Parameter Value
Resolution 16-Bit
Sampling Rate Variable
Interface Type Serial
Supply Voltage 5V
Operating Temperature 0°C to +70°C

With its robust architecture and advanced features, the AD1847JST stands out as a superior choice for developers and engineers looking for a reliable audio codec. Its programmable functions and compatibility with industry-standard interfaces ensure easy integration into system designs. Whether you're building a high-end audio workstation, a compact USB audio interface, or a sophisticated communications device, the AD1847JST from Analog Devices Inc. offers the performance and reliability you need.

Note: For detailed technical information, refer to the AD1847JST datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
ON Semiconductor
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
EPCOS (TDK)
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess