EN
  • EN
  • DE

AD1837AASZ

Part No AD1837AASZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/8DAC 24BIT 52-MQFP / General Purpose Interface 24 b Serial 52-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1837A
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36118-AD1837AASZ
Ultra Librarian 3D Model Ultra Librarian AD1837AASZ CAD Model

Description

The AD1837AASZ is a high-performance, single-chip audio DAC (Digital-to-Analog Converter) designed by Analog Devices Inc., a renowned leader in high-fidelity audio processing. This integrated circuit is engineered to deliver outstanding sound quality and is ideal for a range of audio applications, including professional audio equipment, high-end consumer audio systems, and digital audio effects processors.

Key Features

  • Multi-channel Audio Support: The AD1837AASZ offers four DACs and two ADCs (Analog-to-Digital Converters), supporting multi-channel audio configurations which are perfect for surround sound systems and complex audio processing tasks.
  • High Resolution: With 24-bit resolution and a sample rate of up to 192 kHz for DACs and 96 kHz for ADCs, this product ensures high-fidelity audio playback and recording, capturing every subtle nuance of the sound.
  • Dynamic Range: The device boasts an impressive dynamic range, providing a clear and noise-free audio experience. This is essential for high-end audio applications where maintaining the integrity of the original sound is paramount.
  • Flexible Interface: Featuring a serial port interface, the AD1837AASZ is designed for easy integration with digital signal processors (DSPs) and microcontrollers, making it a versatile choice for a variety of audio systems.

Performance and Quality

The AD1837AASZ stands out for its exceptional performance in signal-to-noise ratio (SNR) and total harmonic distortion (THD), ensuring the audio output is both clear and accurate. Analog Devices Inc. has a reputation for quality and reliability, and the AD1837AASZ is no exception. It is built to meet the exacting standards of the audio industry, ensuring longevity and consistent performance in your audio applications.

Applications

This versatile audio DAC is suitable for a wide range of applications, including:

  • High-end home theater systems
  • Professional audio mixing and recording equipment
  • Digital audio workstations
  • Effects processors
  • A/V receivers

With the AD1837AASZ, Analog Devices Inc. offers a robust solution for those seeking the highest quality in audio conversion, whether for professional or high-end consumer audio applications. Its superior performance, coupled with ease of integration, makes it an excellent choice for designers and audio enthusiasts alike.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1123 $64.4492
9+ $13.2201 $118.9809
14+ $12.8066 $179.2924
19+ $12.3943 $235.4917
25+ $11.9808 $299.5200
33+ $10.7415 $354.4695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess