EN
  • EN
  • DE

PI6CEQ20200LIE

Part No PI6CEQ20200LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 110MHz 1 Output 20-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6CEQ20200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889253-PI6CEQ20200LIE
Ultra Librarian 3D Model Ultra Librarian PI6CEQ20200LIE CAD Model

Description

Diodes Incorporated PI6CEQ20200LIE Product Overview

The PI6CEQ20200LIE from Diodes Incorporated stands as a high-performance, low-power PCIe clock generator, designed to meet the stringent requirements of modern computing and communication applications. This advanced component is engineered to provide precise clock signals for systems requiring PCIe (Peripheral Component Interconnect Express) interface, ensuring reliable and efficient operation.

Key Features

  • High Precision: The device offers a highly accurate clock source, crucial for maintaining signal integrity and synchronizing high-speed data transfers.
  • Low Jitter: With its low-jitter performance, the PI6CEQ20200LIE minimizes signal distortion, which is vital for maintaining the integrity of high-speed communications.
  • Multiple Outputs: It features multiple output clocks that can be used to drive several PCIe lanes, providing flexibility and scalability for various system configurations.
  • Power Efficiency: The clock generator is designed for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Programmability: Users can program the device to suit specific application needs, offering a customizable solution for a range of products.

Applications

The PI6CEQ20200LIE is suitable for a wide array of applications, including but not limited to:

  • Data centers and server farms
  • High-performance computing systems
  • Networking equipment such as routers, switches, and network interface cards
  • Storage solutions, including SSDs and RAID controllers
  • Consumer electronics with PCIe interfaces

Technical Specifications

The technical specifications of the PI6CEQ20200LIE ensure compatibility with a variety of system requirements:

  • Supply Voltage (VDD): Specified in the datasheet for optimal performance
  • Output Frequency Range: Designed to cover the common PCIe clock frequencies
  • Operating Temperature Range: Suitable for standard and industrial temperature ranges
  • Package Type: Offered in a package that facilitates easy integration into system designs

The PI6CEQ20200LIE from Diodes Incorporated represents a blend of performance, efficiency, and flexibility, making it a top choice for designers looking to enhance their PCIe-based systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0071 $60.2130
75+ $1.6470 $123.5250
110+ $1.5954 $175.4940
150+ $1.5439 $231.5850
195+ $1.4925 $291.0375
260+ $1.3381 $347.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess