EN
  • EN
  • DE

AD16LD

Part No AD16LD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011600-AD16LD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD16LD CAD Model

Description

Introducing the AD16LD, a state-of-the-art precision analog-to-digital converter (ADC) from Analog Devices Inc., designed to bridge the gap between the analog and digital worlds in your electronic designs. This high-performance ADC is a perfect solution for a wide range of applications, including industrial instrumentation, medical devices, data acquisition systems, and high-end consumer electronics.

Key Features

  • Resolution: The AD16LD boasts an impressive 16-bit resolution, providing high precision and accuracy in analog signal conversion.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it ideal for demanding applications that require quick data processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD16LD operates with low power consumption, preserving battery life in portable devices.
  • Integrated Features: It includes a variety of integrated features such as an internal reference voltage, on-chip clock oscillator, and a temperature sensor, simplifying system design and reducing external component count.
  • Interface Options: The device offers flexible interface options, including SPI and I2C, allowing for easy integration into existing systems.

Performance and Reliability

The AD16LD is engineered for exceptional performance and reliability. Its robust architecture ensures stable operation over a wide temperature range, making it suitable for use in harsh environments. The ADC's superior noise immunity and low distortion characteristics guarantee accurate signal representation, enhancing the overall quality of the digital output.

Applications

The versatility of the AD16LD ADC makes it an excellent choice for a multitude of applications, such as:

  • Precision data acquisition systems
  • Medical monitoring and diagnostic equipment
  • Industrial control and automation
  • High-end audio and video equipment
  • Scientific and aerospace instrumentation

For engineers and designers seeking a reliable and accurate ADC, the AD16LD from Analog Devices Inc. offers the perfect blend of performance, integration, and efficiency. Trust in the AD16LD to deliver precise digital representation of your critical analog signals.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess