EN
  • EN
  • DE

AD1584BRTZ-REEL7

Part No AD1584BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 90μVrms
Voltage - Input 4.3 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007910-AD1584BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1584BRTZ-REEL7 CAD Model

Description

Product Overview: AD1584BRTZ-REEL7

The AD1584BRTZ-REEL7 is a precision low-power voltage reference from Analog Devices Inc., renowned for its stability and accuracy. This component is part of the AD1584 series, designed to offer a fixed 4.096 volts output with tight specifications. The device is ideal for high-end applications that require a reference voltage, such as data acquisition systems, instrumentation, and portable battery-powered devices.

Key Features

  • Precision Voltage: The AD1584BRTZ-REEL7 provides a 4.096V output, which is commonly used in analog-to-digital conversions, ensuring high accuracy in digital representation of analog signals.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its precision across a wide range of operating temperatures, making it suitable for demanding environments.
  • Low Dropout Voltage: It features a low dropout voltage that enhances performance in systems with a limited power supply range, ensuring reliable operation even during supply voltage fluctuations.
  • Wide Operating Range: The device operates over a wide current range, from 500 µA to 10 mA, providing flexibility in various applications and power conditions.
  • High Output Current: Capable of sourcing up to 5 mA with low output impedance, this voltage reference can drive capacitive loads without oscillation, which is critical in maintaining signal integrity.
  • Excellent Long-Term Stability: Demonstrates superior long-term stability, which is essential for maintaining system calibration over time.
  • Compact Packaging: The AD1584BRTZ-REEL7 comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.

Applications

The AD1584BRTZ-REEL7 is versatile and can be used in various high-performance applications such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Battery-powered devices
  • Portable medical instruments

Manufactured by Analog Devices Inc., a leader in precision signal processing, the AD1584BRTZ-REEL7 is designed to meet the stringent requirements of advanced electronic systems, providing designers with a reliable and consistent voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6332 $50.9652
27+ $3.8016 $102.6432
41+ $3.6828 $150.9948
57+ $3.5640 $203.1480
73+ $3.4452 $251.4996
98+ $3.0888 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess