EN
  • EN
  • DE

AD1584ARTZ-REEL7

Part No AD1584ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.98%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 110μVp-p
Noise - 10Hz to 10kHz 90μVrms
Voltage - Input 4.3 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 076815-AD1584ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD1584ARTZ-REEL7 CAD Model

Description

Product Overview: AD1584ARTZ-REEL7

The AD1584ARTZ-REEL7 is a high-precision, low-power voltage reference component from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This device is part of the AD1584 series, which offers a series of bandgap voltage references that provide a fixed 4.096V output from an input voltage range of 4.2V to 18V. The AD1584ARTZ-REEL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage Reference: The AD1584 provides a 4.096V output, which is ideal for analog-to-digital converters (ADCs) with 12-bit resolution, ensuring accurate reference voltage for precise conversions.
  • Low Power Consumption: With a quiescent current of only 60 µA (typical), the AD1584 is optimized for battery-powered and portable devices, where power efficiency is critical.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.2V to 18V, offering design flexibility for various power supply configurations.
  • High Output Current: Capable of sourcing up to 5 mA and sinking up to 1 mA, the AD1584 can drive heavy loads, making it versatile for diverse applications.
  • Low Temperature Coefficient: The AD1584 features a low temperature coefficient of 10 ppm/°C (max), ensuring stable performance across a wide temperature range from -40°C to +125°C.
  • Excellent Load Regulation: The load regulation specification of 25 ppm/mA helps maintain output voltage stability under varying load conditions.
  • Compact Packaging: The small SOT-23 package is space-efficient, which is essential for compact PCB layouts and high-density electronic assemblies.

Applications

The AD1584ARTZ-REEL7 is suitable for a broad range of applications that require a stable and precise voltage reference. It is commonly used in:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Precision voltage regulators
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control systems

With its combination of precision, low power consumption, and compact form factor, the AD1584ARTZ-REEL7 from Analog Devices Inc. is an ideal choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0599 $50.5990
25+ $4.1517 $103.7925
38+ $4.0220 $152.8360
52+ $3.8923 $202.3996
67+ $3.7625 $252.0875
89+ $3.3733 $300.2237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess