Product Overview: AD1582CRT - Precision Series Voltage Reference
The AD1582CRT is a high-precision voltage reference module from Analog Devices Inc., renowned for its stability and accuracy. Designed for applications requiring a precise reference voltage, this component is a go-to solution in various electronics systems, including data conversion, power supplies, and instrumentation.
Key Features
- High Accuracy: The AD1582CRT offers a low initial error, ensuring that the output voltage is close to its nominal value, which is crucial for precision applications.
- Low Temperature Coefficient: With its excellent thermal stability, the device provides a consistent performance over a wide temperature range, minimizing voltage deviations in different environmental conditions.
- Low Dropout Voltage: This feature allows the voltage reference to operate efficiently with a minimal difference between the supply voltage and the output voltage, ideal for low headroom applications.
- Wide Operating Range: The device can operate over a broad range of currents, providing flexibility in various circuit designs.
- Long-Term Stability: The AD1582CRT exhibits minimal output voltage drift over time, ensuring reliable performance throughout the lifespan of the product.
Applications
- Data Conversion (ADCs/DACs)
- Portable Instrumentation
- Battery-Powered Devices
- Precision Power Supplies
- Industrial Control Systems
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.5%
Temperature Coefficient
10ppm/°C
Operating Current Range
50μA to 10mA
Package Type
SOT-23
The AD1582CRT by Analog Devices Inc. is a robust and reliable component, engineered to meet the stringent requirements of high-precision electronic systems. Its combination of accuracy, stability, and versatility makes it an essential building block for designers looking to enhance the performance of their applications.