EN
  • EN
  • DE

LM329BZ#TRPBF

Part No LM329BZ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.29% TO92-3  /  Shunt, Buried Zener Voltage Reference IC Fixed 6.9V V ±0.29% 15 mA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Shunt, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 6.9V
Current - Output 15 mA
Tolerance ±0.29%
Temperature Coefficient 20ppm/°C
Noise - 10Hz to 10kHz 100µVrms
Current - Cathode 600 µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LM329
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1133311-LM329BZ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LM329BZ#TRPBF CAD Model

Description

Introducing the LM329BZ#TRPBF Precision Voltage Reference

Analog Devices Inc. presents the LM329BZ#TRPBF, a highly reliable and stable precision voltage reference device. This component is specifically designed to offer a consistent reference voltage over a wide range of environmental conditions and operational parameters. With its impressive stability and accuracy, the LM329BZ#TRPBF is an ideal choice for high-performance analog circuits, data converters, and power supplies.

Key Features:

  • Precision Reference Voltage: The LM329BZ#TRPBF provides a fixed reference voltage of 6.9V, which is maintained with high precision over temperature variations and time.
  • Temperature Stability: Engineered for excellent thermal characteristics, this voltage reference exhibits minimal deviation across a broad temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Dynamic Impedance: The dynamic impedance is kept low, which is crucial for maintaining voltage stability in the presence of load changes and supply voltage fluctuations.
  • Wide Operating Current Range: It operates efficiently over a wide current range, providing designers with flexibility in various application scenarios.
  • Hermetically Sealed: The device is offered in a hermetically sealed package, ensuring long-term stability and protection from environmental factors.

Applications:

The LM329BZ#TRPBF is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Power supply monitoring

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LM329BZ#TRPBF is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of industrial-grade components. Customers can trust this voltage reference to deliver consistent performance and enhance the precision of their electronic systems.

With its robust design and precise voltage regulation, the LM329BZ#TRPBF from Analog Devices Inc. stands out as a superior choice for engineers and designers seeking a reliable voltage reference solution for their advanced electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2131 $50.4917
17+ $5.9184 $100.6128
27+ $5.7335 $154.8045
37+ $5.5485 $205.2945
47+ $5.3636 $252.0892
63+ $4.8087 $302.9481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess