EN
  • EN
  • DE

AD1582

Part No AD1582
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135619-AD1582
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1582 CAD Model

Description

Introducing the AD1582 Precision Series Voltage Reference

The AD1582 from Analog Devices Inc. is a robust, high-precision voltage reference component, designed to maintain stability and accuracy in a wide range of applications. This device is part of a series that offers fixed voltage outputs of 2.5V, 3.0V, 3.3V, and 5.0V with an impressive initial accuracy of ±0.5%.

Key Features of the AD1582

  • Precision Voltage Reference: The AD1582 provides a stable and precise reference voltage, ensuring consistent performance for your circuit's needs.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the AD1582 guarantees minimal drift over a wide temperature range, making it ideal for high-precision applications.
  • Wide Operating Range: This device operates efficiently across a broad supply voltage range from 4.0V to 36V, offering flexibility in various power supply configurations.
  • Low Dropout Operation: The AD1582 performs well even in low dropout conditions, which is critical for battery-powered devices where power efficiency is paramount.
  • Excellent Load Regulation: Exhibiting an exceptional load regulation characteristic, the AD1582 can handle changes in load current without sacrificing the stability of the output voltage.

Applications

The AD1582 is versatile and can be used in multiple applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered equipment
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD1582 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With the AD1582, system designers can be confident in the accuracy and consistency of their power management systems.

Conclusion

Whether you're developing precision instrumentation or looking to enhance the performance of your current systems, the AD1582 Precision Series Voltage Reference is an excellent choice for maintaining voltage integrity. Its high accuracy, low power consumption, and stable operation under varying conditions make it a trusted component in any high-performance electronic system.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess