EN
  • EN
  • DE

AD1580BRT-REEL7

Part No AD1580BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007905-AD1580BRT-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD1580BRT-REEL7 CAD Model

Description

Product Overview: AD1580BRT-REEL7

The AD1580BRT-REEL7 is a high-precision, low-power, series voltage reference manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This voltage reference is part of the AD1580 series and comes in a convenient tape and reel packaging, making it ideal for automated assembly processes.

Key Features

  • Precision Voltage: The AD1580BRT-REEL7 provides a stable and precise 1.225V output, which is critical for accurate analog-to-digital conversion in precision measurement devices.
  • Low Power Consumption: Designed for battery-powered and portable applications, this component boasts an impressively low quiescent current, ensuring minimal power drain in standby and active modes.
  • High Stability: With excellent temperature stability and low output noise, the AD1580BRT-REEL7 ensures consistent performance across a wide range of operating conditions.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range, making it suitable for diverse applications, from industrial to consumer electronics.
  • Compact Form Factor: Housed in a small SOT-23 package, the AD1580BRT-REEL7 is perfect for space-constrained applications, allowing for high-density circuit board design.
  • Long-Term Stability: Analog Devices Inc. has engineered this voltage reference for optimal long-term stability, ensuring reliable performance over the lifespan of the product.

Applications

The AD1580BRT-REEL7 is a versatile component that is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

With its precise voltage output and low power consumption, the AD1580BRT-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. The device's reliability and robustness, combined with the convenience of reel packaging, make it an attractive option for high-volume production and sophisticated electronic solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1071 $55.3550
100+ $1.0357 $103.5700
150+ $1.0000 $150.0000
220+ $0.9286 $204.2920
280+ $0.8929 $250.0120
350+ $0.8572 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess