EN
  • EN
  • DE

AD1580BKSZ-REEL7

Part No AD1580BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 1.2 V Micropower, Precision | IC VREF SHUNT 1.225V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number AD1580
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135617-AD1580BKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1580BKSZ-REEL7 CAD Model

Description

Product Overview: AD1580BKSZ-REEL7

The AD1580BKSZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the AD1580 series and comes in a convenient surface-mount package, making it suitable for a wide range of electronic applications.

Key Features

  • Fixed Output Voltage: The AD1580BKSZ-REEL7 provides a stable 1.225V output, which is ideal for precision applications requiring a fixed reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5%, this device ensures reliable performance for critical designs.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10 ppm/°C, which means its output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Low Quiescent Current: The AD1580BKSZ-REEL7 has a low quiescent current, typically 5 µA, contributing to extended battery life in portable applications.
  • Surface-Mount Package: Offered in a compact SOT-23 package, it is designed for automated assembly processes and space-constrained applications.
  • Wide Operating Range: The device is functional over a broad operating temperature range of -40°C to +85°C, ensuring reliability in diverse environments.

Applications

The AD1580BKSZ-REEL7 is versatile and can be used in various applications such as:

  • Battery-powered equipment
  • Precision data converters
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

Product Details

Manufactured by Analog Devices Inc., the AD1580BKSZ-REEL7 is supplied in tape and reel packaging for easy handling and storage, making it suitable for high-volume production environments. Its robust design ensures consistent performance, and the device is RoHS compliant, adhering to environmental standards for electronic components.

Whether you are designing a precision measurement system or a power-sensitive portable device, the AD1580BKSZ-REEL7 voltage reference from Analog Devices Inc. offers the reliability and precision needed for your application.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9563 $51.4319
31+ $3.2462 $100.6322
48+ $3.1447 $150.9456
66+ $3.0433 $200.8578
85+ $2.9418 $250.0530
114+ $2.6375 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 686 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess