The AD1555APZ is a high-performance, precision 24-bit Sigma-Delta Analog-to-Digital Converter (ADC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is tailored for applications requiring ultra-low noise, exceptional linearity, and high resolution, making it an ideal choice for industrial, medical, and audio applications.
Key Features
- 24-bit Resolution: Offers high-resolution conversion, capturing minute signal variations with utmost precision.
- Sigma-Delta Modulation: Utilizes a Sigma-Delta modulator, providing noise shaping and excellent dynamic range.
- Low Noise Performance: Designed with a focus on low noise, ensuring clean and accurate signal conversion.
- Flexible Interface Options: Comes with a range of digital interface options for easy integration into various system architectures.
- On-Chip Calibration: Features on-chip calibration capabilities, reducing the need for external calibration procedures.
Applications
- Industrial Process Control
- Medical Instrumentation
- High-end Audio Equipment
- Scientific Measurement Devices
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
48-LQFP |
| Mounting Type |
Surface Mount |
The AD1555APZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for precision data conversion. With its robust feature set and superior performance, this ADC stands out as a top-tier solution for professionals seeking reliability and accuracy in their digital conversion applications.