EN
  • EN
  • DE

AD1377KD

Part No AD1377KD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, High Speed 16-Bit A/D Converter | IC ADC 16BIT SAR 32BBDIP-H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±14.5V ~ 15.5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-BBDIP-H
Mounting Style Through Hole
Family Part Number AD1377
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135611-AD1377KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1377KD CAD Model

Description

The AD1377KD is a state-of-the-art, high-speed, analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing technology. This precision ADC is ideal for applications that demand fast, accurate digital representations of analog signals, such as in medical imaging, data acquisition systems, and communication instrumentation.

Key Features:

  • High-Speed Performance: The AD1377KD offers exceptional conversion speeds, making it suitable for high-frequency signal processing tasks.
  • High Resolution: With its high-resolution capabilities, it ensures detailed and precise digital outputs, capturing the nuances of the input signal.
  • Durable Construction: Enclosed in a robust package, the AD1377KD is designed to withstand challenging industrial environments while maintaining its performance integrity.
  • Low Power Consumption: Despite its speed and precision, the device is engineered for efficiency, minimizing power usage to suit energy-conscious applications.
  • Wide Input Range: The ADC accommodates a broad range of input voltages, providing versatility across various use cases and signal amplitudes.

Technical Specifications:

Parameter Value Resolution High Input Voltage Range Flexible Package Type Durable Enclosure Power Consumption Low Conversion Speed High-Speed

Whether you're developing cutting-edge medical equipment or designing the next generation of communication tools, the AD1377KD from Analog Devices Inc. is the ADC of choice for professionals who cannot compromise on speed or accuracy. Its exceptional performance and reliability make it a valuable component in any high-speed data conversion application.

Applications:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Instrumentation
  • High-Frequency Signal Processing

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess