EN
  • EN
  • DE

AD1322AKZ

Part No AD1322AKZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016561-AD1322AKZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1322AKZ CAD Model

Description

Product Overview: AD1322AKZ by Analog Devices Inc.

The AD1322AKZ is a precision integrated circuit from Analog Devices Inc., renowned for its high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to cater to a wide range of applications, including industrial, medical, communication, automotive, and consumer electronics, where reliability and accuracy are paramount.

Key Features

  • High Precision: The AD1322AKZ offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Low Power Consumption: Designed for efficient operation, this IC conserves power, which is crucial for battery-operated and energy-sensitive applications.
  • Robust Design: With its sturdy build, the AD1322AKZ can withstand harsh industrial environments and operate reliably over a wide temperature range.
  • Integration: The device integrates multiple functions, reducing the need for additional components and simplifying design complexity.
  • Easy to Implement: Analog Devices Inc. provides comprehensive support and resources, making it easier for engineers to implement the AD1322AKZ in their designs.

Applications

The versatile nature of the AD1322AKZ allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical devices
  • Automotive control systems

Technical Specifications

The AD1322AKZ boasts technical specifications that ensure top-notch performance:

  • Input Voltage Range: Designed to accommodate a broad range of input voltages.
  • Output Type: The IC provides a reliable and stable output signal.
  • Package: Housed in a robust package that ensures durability and ease of mounting on various types of PCBs.

For engineers and designers looking for a reliable and high-performance integrated circuit, the AD1322AKZ from Analog Devices Inc. offers an exemplary solution. Its combination of precision, power efficiency, and robustness makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess