EN
  • EN
  • DE

AD1175K

Part No AD1175K
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230806-AD1175K
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1175K CAD Model

Description

The AD1175K from Analog Devices Inc. is a precision analog-to-digital converter (ADC) that provides robust performance for a wide array of applications. This high-quality component is designed to deliver accurate digital representations of analog signals, making it an essential choice for engineers and designers looking to integrate reliable data acquisition capabilities into their systems.

Key Features

  • Resolution: The AD1175K offers excellent resolution, ensuring that the digital output closely matches the original analog signal.
  • Sampling Rate: With a high sampling rate, this ADC can handle fast-changing signals, making it suitable for high-speed applications.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power which is crucial for battery-powered or energy-sensitive devices.
  • Digital Interface: The device features a user-friendly digital interface that facilitates easy communication with microcontrollers and other digital systems.
  • Accuracy: The AD1175K boasts high accuracy, ensuring that measurements are reliable and consistent, which is critical for precision applications.

Applications

The versatility of the AD1175K makes it suitable for a variety of applications, including:

  • Medical instrumentation, where precision and reliability are paramount.
  • Industrial control systems, where it can monitor and convert various sensor inputs.
  • Data acquisition systems, providing accurate readings for analysis and processing.
  • Communication systems, where it ensures accurate signal representation for processing and transmission.

Technical Specifications

The AD1175K is built with high-quality components and adheres to stringent industry standards for performance. For detailed technical specifications, refer to the datasheet provided by Analog Devices Inc. which offers comprehensive information on operating conditions, electrical characteristics, and pin configurations.

In summary, the AD1175K from Analog Devices Inc. is a top-tier ADC that combines high resolution, fast sampling rates, and low power consumption. Its accuracy and reliability make it an excellent choice for demanding applications that require precise analog-to-digital conversion.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess