EN
  • EN
  • DE

DSA400-4444Q0168KL1TVAO

Part No DSA400-4444Q0168KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Frequency - Output 3 100MHz, 125MHz
Frequency - Output 4 100MHz, 125MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345087-DSA400-4444Q0168KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0168KL1TVAO CAD Model

Description

The DSA400-4444Q0168KL1TVAO, crafted by the renowned Microchip Technology, is a state-of-the-art digital signal controller designed to cater to the intricate needs of modern embedded control systems. This high-performance product is the perfect solution for applications demanding a blend of digital power, analog integration, and connectivity without compromising on efficiency and reliability.

Key Features

  • Core Processor: The device is powered by a robust core processor that ensures swift and efficient handling of computational tasks, making it ideal for complex algorithms and control systems.
  • Memory: Equipped with ample memory, the DSA400-4444Q0168KL1TVAO boasts an integrated memory module for program storage and real-time data processing, facilitating smooth and uninterrupted operations.
  • Input/Output Interfaces: A diverse range of I/O interfaces is available, providing versatile connectivity options to various peripherals and enabling seamless communication in multi-faceted systems.
  • Operating Temperature: This product is designed to perform reliably in a wide range of environmental conditions, ensuring consistent operation even in extreme temperatures.
  • Package / Case: The DSA400-4444Q0168KL1TVAO is housed in a robust package that ensures its durability and longevity, safeguarding the internal components from physical and environmental stressors.

Applications

The flexibility and power of the DSA400-4444Q0168KL1TVAO make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Control Units
  • Motor Control and Drive Systems
  • Power Management Systems
  • Renewable Energy Systems
  • Advanced Consumer Electronics

Why Choose Microchip Technology's DSA400-4444Q0168KL1TVAO?

Microchip Technology's commitment to quality and innovation is exemplified in the DSA400-4444Q0168KL1TVAO. With a blend of advanced features, reliable performance, and robust design, this digital signal controller is an ideal pick for designers and engineers looking to push the boundaries of what's possible in embedded system design. Whether it's for industrial automation, automotive, or consumer electronics, the DSA400-4444Q0168KL1TVAO stands as a testament to Microchip's leadership in the microcontroller and digital signal controller market.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess