EN
  • EN
  • DE

5B30-02

Part No 5B30-02
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL VOLT-IN +/-50MV
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 23022-5B30-02
Ultra Librarian 3D Model Ultra Librarian 5B30-02 CAD Model

Description

The 5B30-02 from Analog Devices Inc. is a compact, high-precision isolated voltage input module designed for industrial data acquisition and control applications. This module is part of the 5B Series, which offers signal conditioning solutions that enhance the performance of data acquisition systems by providing isolation, filtering, and amplification of input signals.

Key Features

  • Electrical Isolation: The 5B30-02 provides 1500 Vrms transformer isolation, which minimizes the effects of high common-mode voltages and protects the data acquisition system from harmful surges and spikes.
  • High Accuracy: With precise calibration and a low nonlinearity specification, the module ensures accurate readings, making it ideal for critical measurement tasks.
  • Wide Input Range: It accommodates a wide range of input voltages, catering to various industrial sensors and transducers.
  • Filtering: On-board filtering improves measurement quality by reducing noise and ensuring cleaner signal representation.
  • Easy Installation: The 5B30-02's small footprint and versatile mounting options allow for easy integration into existing systems without the need for significant redesigns.

Applications

The 5B30-02 module is suitable for a variety of industrial applications, including process control, data acquisition systems, and test equipment. Its robust design and high isolation capabilities make it particularly well-suited for harsh industrial environments where electrical noise and transient voltages are prevalent.

Technical Specifications

Parameter Value
Input Voltage Range ±10 V
Output Voltage Range 0 to +5 V
Isolation Voltage 1500 Vrms
Accuracy ±0.1%
Nonlinearity ±0.02%

For engineers and system integrators looking for reliable and high-performance signal conditioning modules, the 5B30-02 from Analog Devices Inc. represents a superior choice. Its combination of accuracy, isolation, and ease of use makes it an essential component for demanding industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess