EN
  • EN
  • DE

5962-9864601QEA

Part No 5962-9864601QEA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMPLIFIER 16CERDIP / Amplifier IC Networking 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Amplifier
Applications Networking
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 5962-9864601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-5962-9864601QEA,2156-5962-9864601QEA,5962-9864601QEA-ND,ANAANA5962-9864601QEA,-2735-5962-9864601QEA
Standard Package 1
Win Source Part Number 1023721-5962-9864601QEA
Ultra Librarian 3D Model Ultra Librarian 5962-9864601QEA CAD Model

Description

Introducing the robust and high-performance 5962-9864601QEA from Analog Devices Inc., a leading semiconductor company renowned for its precision-engineered products. This product is part of a line of exceptional components designed for a wide array of applications requiring high reliability and accuracy.

Key Features

  • High Precision: The 5962-9864601QEA is built to deliver top-notch precision, ensuring accurate data conversion and signal processing for critical applications.
  • Durability: With a design that withstands harsh environments, this product is suitable for use in military and aerospace applications, where reliability is paramount.
  • Temperature Range: It operates effectively across a wide temperature range, making it versatile for different climatic conditions and extreme operational scenarios.
  • Quality Assurance: As with all Analog Devices Inc. products, this component meets rigorous quality standards, providing assurance of its performance and longevity.

Applications

The 5962-9864601QEA is ideal for use in systems that demand high levels of precision and reliability. Typical applications include:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space technology
  • High-grade industrial equipment
  • Precision instrumentation

Technical Specifications

With its advanced technical specifications, the 5962-9864601QEA ensures exceptional performance:

  • Supply Voltage: Specified for optimal operation
  • Data Rate/Speed: Engineered for swift data processing and signal conversion
  • Interface Type: Designed for seamless integration with various systems
  • Package/Case: Robust packaging to protect the component in challenging conditions

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

Note: The information provided here is a general overview of the product 5962-9864601QEA. Specifications are subject to change, and it is recommended to consult the latest datasheets for the most accurate and up-to-date information.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess