EN
  • EN
  • DE

5962-9475501MPA

Part No 5962-9475501MPA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SRL 8CERDIP / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Base Product Number 5962-9475501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 505-5962-9475501MPA,-2735-5962-9475501MPA,5962-9475501MPA-ND
Standard Package 1
Win Source Part Number 1180791-5962-9475501MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9475501MPA CAD Model

Description

Manufactured by Analog Devices Inc., the 5962-9475501MPA is a high-performance, precision operational amplifier that has been designed to meet the stringent requirements of military and aerospace applications. This product is part of a family of components that are known for their reliability and robustness in extreme conditions.

Key Features

  • High Precision: The device offers excellent accuracy and stability, which is critical for sensitive instrumentation and mission-critical applications.
  • Wide Operating Range: It is capable of functioning over a broad range of temperatures, making it suitable for various harsh environments.
  • Radiation Hardened: As with many military-grade components, this operational amplifier is designed to withstand exposure to radiation, ensuring performance in space and nuclear applications.
  • Durable: The construction and packaging of the 5962-9475501MPA are designed to resist mechanical stress and vibration, ensuring continued operation under tough conditions.
  • Low Noise: The device features low noise operation, which is essential for high-fidelity signal processing and measurement systems.

Applications

The 5962-9475501MPA is ideal for a wide array of applications, including:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Satellite systems
  • Radar and sonar applications
  • Precision instrumentation

Quality and Standards

Analog Devices Inc. is committed to the highest standards of quality, and the 5962-9475501MPA is no exception. It meets or exceeds the requirements of military standards (MIL-STD), ensuring its suitability for military and defense applications. Each unit is rigorously tested to guarantee performance and reliability.

Availability and Support

For engineers and procurement specialists, the 5962-9475501MPA offers the assurance of continuity and support from Analog Devices Inc., a leader in the field of high-performance integrated circuits. Detailed technical documentation, application notes, and customer support are readily available to facilitate the integration and use of this operational amplifier in your projects.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess