EN
  • EN
  • DE

AD7606BSTZ-S3

Part No AD7606BSTZ-S3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171814-AD7606BSTZ-S3
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7606BSTZ-S3 CAD Model

Description

AD7606BSTZ-S3: High-Accuracy, 8-Channel Data Acquisition System from Analog Devices Inc.

The AD7606BSTZ-S3 is a robust data acquisition system designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to cater to the demanding requirements of industrial and instrumentation applications, providing precise and simultaneous sampling of multiple channels.

Key Features:

  • Multi-Channel Flexibility: The AD7606BSTZ-S3 boasts an impressive 8-channel configuration, allowing for the simultaneous sampling of eight analog signals. This makes it an ideal solution for systems that require multi-channel monitoring such as in power grid or motor control applications.
  • High Precision: With its 16-bit resolution and a sampling rate of up to 200 kSPS (kilo-samples per second), the device ensures high precision and accuracy in data conversion, providing reliable and consistent readings critical for sensitive measurements.
  • Oversampling and Averaging: The device features an oversampling mode with digital filtering, which reduces noise and enhances the effective number of bits (ENOB), resulting in improved signal quality and measurement precision.
  • Wide Input Range: The AD7606BSTZ-S3 supports a wide analog input range of ±10 V and ±5 V, accommodating a variety of signal amplitudes without the need for additional signal conditioning.
  • Integrated Features: This data acquisition system includes an on-chip reference and reference buffer, input clamp protection, overvoltage protection, and a digital filter, all of which contribute to its robustness and ease of use.

Applications:

The AD7606BSTZ-S3 is versatile and can be employed in a range of applications, including:

  • Industrial Process Control
  • Motor Control
  • Power Grid Monitoring
  • Instrumentation and Control Systems
  • Data Acquisition Systems

With its LQFP-64 package, the AD7606BSTZ-S3 integrates seamlessly into various circuit designs, offering a compact and efficient solution for complex data acquisition tasks. Its robust design and high level of integration make it a go-to choice for engineers looking to enhance the performance and reliability of their systems.

For detailed technical specifications, application support, and further information, it is recommended to consult the datasheet and support resources provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess