EN
  • EN
  • DE

5962-89728022A

Part No 5962-89728022A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 20CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Programmable 5V, 10V V - 10 mA 20-CLCC (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 220°C
Mounting Surface Mount
Package 20-CLCC
Case / Package 20-CLCC (9x9)
Family Name AD588
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907589-5962-89728022A
Ultra Librarian 3D Model Ultra Librarian 5962-89728022A CAD Model

Description

Introducing the 5962-89728022A, a high-performance precision analog microcircuit from the reputable manufacturer Analog Devices Inc. This product is designed to meet the rigorous demands of aerospace, military, and high-reliability industrial applications, where durability and accuracy are paramount.

Key Features

  • High Precision: The 5962-89728022A delivers exceptional accuracy and stability, which is critical for sensitive applications that require precise measurements.
  • Rugged Design: Built to withstand extreme environments, this product is characterized for enhanced reliability under harsh conditions, including wide temperature ranges and high vibration.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power, making it ideal for portable and remote applications where power supply is limited.
  • Compliance: The product meets the stringent requirements of the Defense Supply Center Columbus (DSCC) Standard Microcircuit Drawing (SMD), ensuring compliance with military specifications.

Applications

The versatility of the 5962-89728022A makes it suitable for a broad array of applications, including:

  • Avionics and Aerospace Systems
  • Military Hardware
  • Space Exploration Instruments
  • Precision Navigation and Guidance Systems
  • High-Reliability Industrial Equipment

Technical Specifications

The 5962-89728022A boasts an impressive set of technical specifications that ensure its performance in the most demanding scenarios:

Parameter Value Operating Temperature Range -55°C to +125°C Input Voltage Specified by design Output Voltage Specified by design Package Type Hermetically sealed

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The 5962-89728022A is subjected to rigorous testing and verification processes to ensure it meets and exceeds industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess