EN
  • EN
  • DE

131656-HMC966LP4E

Part No 131656-HMC966LP4E
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC966LP4E / HMC966LP4E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Downconverter
Frequency 17GHz ~ 20GHz
For Use With/Related Products HMC966LP4E
Supplied Contents Board
Win Source Part Number 776158-131656-HMC966LP4E
Popularity Medium
Supply and Demand Status Limited
Family Name 131656-HMC966LP4E
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 131656-HMC966LP4E CAD Model

Description

Product Overview: 131656-HMC966LP4E by Analog Devices Inc.

The HMC966LP4E, a high-performance RF mixer product from Analog Devices Inc., is designed to meet the demanding requirements of modern wireless infrastructure and complex RF systems. This versatile mixer is an ideal component for applications in the microwave and millimeter-wave frequency range, providing excellent linearity, noise figure, and isolation characteristics.

Key Features

  • Frequency Range: The HMC966LP4E operates over a broad frequency range, making it suitable for various wireless communication bands and signal processing applications.
  • Conversion Loss: It offers a low conversion loss, which translates to improved signal integrity and overall system performance.
  • LO/RF Isolation: The device provides high isolation between the local oscillator (LO) and the radio frequency (RF) ports, minimizing the potential for signal leakage and interference.
  • IP3 Performance: With excellent third-order intercept point (IP3) performance, the mixer maintains signal clarity and dynamic range even in the presence of strong interfering signals.
  • Package: Enclosed in a compact LP4E package, the HMC966LP4E is designed for space-constrained applications without compromising on functionality.

Applications

The HMC966LP4E is perfectly suited for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Military and space applications
  • Wireless infrastructure

Technical Specifications

For engineers and designers considering this component for their systems, detailed technical specifications are available in the product datasheet. The datasheet provides in-depth information on electrical characteristics, pin configurations, and application circuit examples that are critical for successful integration into RF designs.

Conclusion

Analog Devices Inc.'s HMC966LP4E is a testament to their commitment to providing advanced RF solutions that push the boundaries of performance and integration. Whether for commercial or military applications, this mixer stands out as a reliable and efficient choice for frequency conversion needs.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
STMicroelectronics
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess