EN
  • EN
  • DE

118777-HMC678LC3C

Part No 118777-HMC678LC3C
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC678LC3C Evaluation Board / EVAL BOARD HMC678LC3C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Utilized IC / Part HMC678LC3C
Supplied Contents Board(s)
Win Source Part Number 787824-118777-HMC678LC3C
Popularity Medium
Supply and Demand Status Limited
Family Name 118777-HMC678LC3C
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 118777-HMC678LC3C CAD Model

Description

Product Overview: 118777-HMC678LC3C by Analog Devices Inc.

Analog Devices Inc. introduces the 118777-HMC678LC3C, a state-of-the-art Voltage-Controlled Oscillator (VCO) designed for high-performance radio frequency (RF) systems. This VCO is part of Analog Devices' Hittite Microwave product line, which is renowned for delivering exceptional quality and reliability in RF and microwave circuits.

Key Features

  • Frequency Range: The HMC678LC3C operates over a broad frequency range, making it a versatile component for various applications, including point-to-point radios, satellite communication systems, and military end uses.
  • Output Power: It provides a stable output power level, ensuring consistent performance across the entire frequency range.
  • Phase Noise Performance: The VCO features excellent phase noise characteristics, which is crucial for maintaining signal integrity in communication systems.
  • Package Type: Housed in a compact 3x3 mm SMT package, the HMC678LC3C is suitable for space-constrained applications while providing ease of integration into complex systems.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

The HMC678LC3C is engineered for use in a wide array of RF applications, including:

  • Fixed Wireless Access (FWA)
  • Test and Measurement Equipment
  • Microwave Radio
  • Very Small Aperture Terminal (VSAT) Systems
  • Wireless Infrastructure

Why Choose the HMC678LC3C?

With its robust design and superior performance, the HMC678LC3C from Analog Devices Inc. is an ideal choice for designers seeking a reliable VCO solution. Its broad frequency range, excellent phase noise, and stable output power make it a key component in achieving high-fidelity signal generation in RF and microwave systems. The compact package and ease of integration further enhance its appeal for cutting-edge communication technology development.

For detailed specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess