EN
  • EN
  • DE

105188-HMC422MS8

Part No 105188-HMC422MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC422MS8 / HMC422Ms8/HMC422Ms8E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Mixer
Frequency 1.2GHz ~ 2.6GHz
For Use With/Related Products HMC422MS8
Supplied Contents Board
Win Source Part Number 776106-105188-HMC422MS8
Popularity Medium
Supply and Demand Status Limited
Family Name 105188-HMC422MS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 105188-HMC422MS8 CAD Model

Description

Product Overview: HMC422MS8 - Analog Devices Inc.

The HMC422MS8 from Analog Devices Inc. is a high-performance, GaAs MMIC Voltage Variable Attenuator (VVA) housed in a compact MS8 package. This product is designed to meet the needs of diverse applications, ranging from cellular infrastructure, broadband wireless access, and microwave radio systems to test equipment and sensors.

Key Features:

  • Frequency Range: The HMC422MS8 operates over a broad frequency range from DC to 2.5 GHz, catering to a wide array of RF and IF applications.
  • Attenuation Range: It offers a versatile attenuation range from 0 to 31 dB, with a high level of precision and linearity, making it suitable for fine-grain signal control.
  • Insertion Loss: The device boasts a low insertion loss, thereby ensuring minimal signal degradation when the attenuator is in the signal path.
  • Single Positive Control Line: The VVA operates with a single positive control voltage from 0 to +5V, simplifying the control interface and reducing the need for additional components.
  • 50 Ohm Impedance: Designed with a 50 Ohm impedance, the HMC422MS8 is compatible with standard RF design practices and can be easily integrated into a variety of circuits without impedance matching concerns.
  • MS8 Package: The compact MS8 surface-mount package allows for efficient use of PCB space and is conducive to modern, space-constrained designs.

Applications:

  • Cellular Infrastructure
  • Broadband Wireless Access
  • Microwave & RF Radio Systems
  • Test Equipment
  • Sensors

The HMC422MS8 stands out for its performance and ease of use. Analog Devices Inc. has designed this VVA with reliability in mind, ensuring it meets the stringent requirements of professional-grade telecommunications and industrial systems. Whether for precise signal control in a lab setting or for robust operation in the field, the HMC422MS8 is an excellent choice for designers seeking a high-quality, versatile attenuation solution.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess