The PRA256M8V90BG8RGF-125 is a high-performance synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. It is designed for applications requiring fast data access and high bandwidth, providing a reliable and efficient memory solution for various electronic systems.
Applications
- High-performance computing systems
- Networking equipment (routers, switches, servers)
- Graphics cards
- Embedded systems requiring high-speed memory
- Industrial control systems
Features
- Capacity: 256MB
- SDRAM Technology
- High-speed data transfer rates (specified by -125 likely indicating a speed grade)
- Low latency
- Industry-standard package
- 8-bit data bus width
Benefits
- Improved system performance due to fast memory access and high bandwidth
- Enhanced responsiveness in demanding applications
- Increased data throughput for efficient processing
- Reliable operation in a variety of environments
- Easy integration into existing systems due to industry-standard specifications
Additional Details
The PRA256M8V90BG8RGF-125 SDRAM operates at a specific voltage and supports various timing parameters, as defined by industry standards. The -125 likely refers to a speed grade, indicating the module's cycle time (e.g., 125MHz, though the exact data rate depends on the specific SDRAM generation). It is available in a standard package for easy integration into various PCB designs. Micron's commitment to quality ensures that this memory module meets the rigorous demands of modern computing and embedded systems, providing a stable and efficient memory solution. Further details such as specific SDRAM type (e.g., DDR, DDR2, DDR3) would need to be determined from the datasheet, but the part number indicates a 256MB capacity and x8 data width configuration.
This SDRAM module provides a balance of performance and reliability, making it a suitable choice for applications where fast memory access and high bandwidth are critical. Its adherence to industry standards ensures compatibility and ease of integration, reducing development time and costs. The high-speed data transfer capability of the PRA256M8V90BG8RGF-125 allows systems to handle large amounts of data quickly and efficiently, improving overall system responsiveness.