EN
  • EN
  • DE

AP1621A-33WLA

Part No AP1621A-33WLA
Manufacturer Anachip Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162089-AP1621A-33WLA
Categories Custom Parts
Manufacturer Anachip Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1621A-33WLA CAD Model

Description

The AP1621A-33WLA is a high-performance offline Quasi-Resonant (QR) Flyback PWM controller designed for power adapter applications. Manufactured by Anachip Corp, this controller integrates advanced features for achieving high efficiency, low standby power consumption, and robust protection, making it suitable for a variety of AC-DC power supplies.

Applications:

  • Power Adapters: Specifically designed for power adapters used in laptops, mobile phones, tablets, and other portable devices requiring efficient power conversion.
  • Battery Chargers: Employed in battery chargers for electric tools, e-bikes, and other battery-powered equipment.
  • LED Lighting: Can be utilized in LED lighting power supplies, delivering stable and regulated current to ensure consistent light output.
  • Auxiliary Power Supplies: Used in auxiliary power supplies within larger electronic systems, providing standby power and control functions.
  • Consumer Electronics: Integrated into various consumer electronics products, such as set-top boxes, DVD players, and audio equipment.

Features:

  • Quasi-Resonant (QR) Operation: Utilizes QR operation to minimize switching losses and improve overall efficiency.
  • Low Standby Power Consumption: Designed to achieve ultra-low standby power consumption, meeting stringent energy efficiency standards.
  • High Integration: Integrates multiple protection features, reducing external component count and simplifying design.
  • Frequency Foldback: Implements frequency foldback to enhance efficiency at light load conditions.
  • Comprehensive Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), and Short-Circuit Protection (SCP).

Benefits:

  • High Efficiency: QR operation and frequency foldback result in high energy efficiency, reducing heat dissipation and lowering energy costs.
  • Reduced Standby Power: Ultra-low standby power consumption helps meet global energy efficiency regulations, such as Energy Star and ErP.
  • Enhanced Reliability: Comprehensive protection features safeguard the power supply against various fault conditions, ensuring reliable operation.
  • Simplified Design: High integration reduces the number of external components needed, simplifying the design process and reducing BOM cost.
  • Improved Thermal Performance: Efficient operation minimizes heat generation, improving the overall thermal performance and reliability of the power supply.

Additional Details:

The AP1621A-33WLA typically operates over a wide input voltage range and is available in a compact package, such as SOP-7 or DIP-8. It often features adjustable output voltage and current settings to accommodate different application requirements. The device also incorporates soft-start functionality to minimize stress on components during startup. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, can be found in the Anachip Corp datasheet.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess