EN
  • EN
  • DE

AP139-15TWA

Part No AP139-15TWA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 300mA Low-Noise CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145338-AP139-15TWA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP139-15TWA CAD Model

Description

The AP139-15TWA is a single channel load switch from Anachip Corp, designed for efficient power management in various electronic applications. This load switch provides a combination of low on-resistance, over-current and over-temperature protection in a small package footprint, making it ideal for portable and space-constrained devices.

Applications:

  • Smartphones and Tablets: Power distribution and management for various sub-systems.
  • Portable Devices: Battery-powered devices requiring efficient load switching.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables.
  • SSD (Solid State Drives): Power switching for storage devices.
  • IoT Devices: General load switching in Internet of Things applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Over-Current Protection (OCP): Protects from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the switch in case of overheating.
  • Enable/Disable Control: Logic-level control for easy power management.
  • Fast Turn-On Time: Enables quick power-up of connected loads.

Benefits:

  • Extended Battery Life: Low RDS(on) reduces power dissipation, improving battery life in portable devices.
  • Increased System Reliability: Protection features safeguard against electrical faults.
  • Simplified Design: Integrated functions reduce the need for external components.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Implementation: Logic-level control simplifies integration into system designs.

Relevant Details:

Given limited public data on the specific AP139-15TWA, the AP139 family typically features an input voltage range of 1.5V to 5.5V. The “15TWA” likely relates to specific electrical characteristics, possibly current limit or package variant. As with all load switches, RDS(on) is a key parameter, often in the milliohm range for efficient switching. Package types include DFN and similar small outlines.

For accurate specifications, consult the official Anachip Corp datasheet. Proper thermal management should always be considered in application, especially when approaching maximum current limits. The combination of low on-resistance and integrated protection features makes the AP139-15TWA a versatile solution for power management tasks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Samsung
Lowest to $6.5223
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Infineon Technologies
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess