EN
  • EN
  • DE

ADPD188BI-ACEZR7

Part No ADPD188BI-ACEZR7
Manufacturer Analog Devices Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 470NM/850NM AMB 24LGA / Optical Sensor Ambient 470nm, 850nm I2C, SPI 24-VFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 470nm, 850nm
Proximity Detection No
Output Type I2C, SPI
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFLGA Exposed Pad
Supplier Device Package 24-LGA-CAV (3.8x5)
Base Product Number ADPD188
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 847408-ADPD188BI-ACEZR7
Ultra Librarian 3D Model Ultra Librarian ADPD188BI-ACEZR7 CAD Model

Description

The ADPD188BI-ACEZR7 is a highly integrated optical module from Analog Devices Inc. designed for smoke detection applications. This cutting-edge sensor incorporates a complete photometric system for smoke detection using dual-wavelength optical sensing. It is engineered to offer exceptional sensitivity and reliability in a wide range of environmental conditions, making it an ideal choice for advanced life safety systems and smart building solutions.

Key Features

  • Integrated Optical Design: The ADPD188BI-ACEZR7 module includes a blue LED, an infrared LED, and two photodiodes. This integration simplifies design and reduces the footprint, making it perfect for compact devices.
  • Dual Wavelengths: By utilizing both blue and infrared light, the device can distinguish between different types of smoke and aerosols, enhancing detection accuracy and reducing false alarms.
  • Low Power Consumption: Designed for efficiency, the module operates with low power requirements, which is crucial for battery-powered smoke detectors and wireless systems.
  • High Ambient Light Rejection: The sensor can effectively reject ambient light interference, ensuring stable performance even in brightly lit environments.
  • Time Synchronization: The module supports precise time gating of LED driving and photodiode measurement, allowing for accurate synchronization in multi-sensor systems.

Applications

The ADPD188BI-ACEZR7 is suitable for a variety of applications, including:

  • Residential and commercial smoke detectors
  • Fire detection systems
  • Air quality monitoring
  • Smart home safety devices

Technical Specifications

Some of the technical specifications of the ADPD188BI-ACEZR7 include:

  • Supply Voltage: 3.3 V typical
  • Operating Temperature Range: -40°C to +85°C
  • Communication Interface: I2C
  • Packaging: Surface-Mount
  • RoHS Compliant

For those looking to integrate advanced smoke detection capabilities into their safety systems, the ADPD188BI-ACEZR7 from Analog Devices Inc. offers a robust and reliable solution. With its comprehensive feature set and ease of integration, it stands out as a premier choice for optical smoke detection applications.

You May Also Be Interested in

Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
Vishay
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4089 $51.2712
20+ $5.2586 $105.1720
30+ $5.0943 $152.8290
41+ $4.9299 $202.1259
53+ $4.7656 $252.5768
71+ $4.2726 $303.3546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess