EN
  • EN
  • DE

AS5013-IQFT-1000

Part No AS5013-IQFT-1000
Manufacturer ams
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Hall Effect Sensor 3.3V 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Axis X, Y
Mounting SMD (SMT)
Case / Package QFN
Lead Free Yes
Maximum Operating Temperature 80 °C
Max Supply Current 10 mA
Min Operating Temperature -20 °C
Operating Supply Current 190 µA
Output Type Digital, I2C
Packaging Tape & Reel (TR)
Resolution 1 B
RoHS Compliant
Schedule B 8542390000
Sensing Method Hall Effect
Win Source Part Number 1046062-AS5013-IQFT-1000
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer ams
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS5013-IQFT-1000 CAD Model

Description

The AS5013-IQFT-1000 is a magnetic sensor designed by ams that is ideal for use in linear and compass applications.

  • Sensing Method: Hall Effect
  • Output Type: Digital I2C
  • Operating Supply Current: 190 μA
  • Maximum Supply Current: 10 mA
  • Operating Temperature Range: -20°C to 80°C
  • Lead-Free: Yes
  • RoHS-Compliant: Yes
  • Package: QFN case
  • Mounting: SMD (SMT) technology
  • Resolution: 1 B
  • Shortage in Supply and Demand: Yes

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess