EN
  • EN
  • DE

AS3911B-AQFM

Part No AS3911B-AQFM
Manufacturer ams
Catalog Custom Parts (0 - A)
Description IC Rfid Nfc/hf Reader 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Frequency 13.56 MHz
Interface SPI
Lead Free Lead Free
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1168171-AS3911B-AQFM
Categories Custom Parts
Manufacturer ams
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS3911B-AQFM CAD Model

Description

The AS3911B-AQFM is a highly integrated NFC (Near Field Communication) analog front-end from ams. This device is designed to facilitate contactless communication and data transfer in a variety of applications. It supports multiple NFC standards and provides a robust and reliable interface for NFC-enabled devices.

Applications

  • Mobile payment systems
  • Access control systems
  • Smart posters and tags
  • Wireless sensor networks
  • Consumer electronics

Features

  • Supports NFC Forum standards
  • Integrated antenna driver
  • Low power consumption
  • High sensitivity receiver
  • Multiple communication interfaces (SPI, I2C)
  • On-chip EEPROM

Benefits

  • Simplified NFC integration into various devices
  • Reduced power consumption extends battery life
  • Improved communication range and reliability
  • Flexible communication options for easy interfacing
  • On-chip memory for storing configuration data

Additional Details

The AS3911B-AQFM operates at 13.56 MHz and supports various NFC modes, including reader/writer, card emulation, and peer-to-peer communication. Its integrated antenna driver simplifies antenna design and reduces the number of external components. The device's low power consumption makes it suitable for battery-powered applications. It includes various power-saving modes to further minimize energy consumption. The AS3911B-AQFM is typically available in a small QFN package. Detailed specifications and application notes are available from ams to assist with integration and optimization. The device is designed to meet stringent regulatory requirements for NFC devices.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess